EN
  • EN
  • DE

MP66X-1000

Part No MP66X-1000
Manufacturer Kycon, Inc.
Catalog Modular Connectors - Modular Connector Plugs
Description MOD PLUG 6P6C-STRANDED/FLAT ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Flat Oval Cable, Stranded Wires
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Shielding Unshielded
Termination IDC
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1631949-MP66X-1000
Ultra Librarian 3D Model Ultra Librarian MP66X-1000 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MOD PLUG 8P8C SHIELDED
Lowest to $4.8924
HARTING
HAN 3A RJ45 CAT6A GIGALINK METAL
Need more? Email Us
Cinch Connectivity Solutions
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Cinch Connectivity Solutions
CONN MOD PLUG 6P4C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
TE Connectivity
METAL PLUG RJ45 CAT5E 8P
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 8P8C SHIELDED
Lowest to $0.5095
TE Connectivity
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess