EN
  • EN
  • DE
  • IT

DCS5R5334VF

Part No DCS5R5334VF
Manufacturer Korchip
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223380-DCS5R5334VF
Categories Custom Parts
Manufacturer Korchip
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCS5R5334VF CAD Model

Description

The DCS5R5334VF is a power inductor manufactured by Korchip. This surface-mount inductor is designed for use in DC-DC converters and power supply circuits. It offers a balance of high inductance, low DC resistance, and compact size, making it suitable for various applications requiring efficient power conversion.

Applications

  • DC-DC Converters: Step-up (Boost), Step-down (Buck), and Inverting Converters.
  • Power Supplies: Voltage Regulators, Switching Power Supplies.
  • Filtering: Power Line Filtering, Noise Suppression.
  • Automotive Electronics: Power Management Systems.
  • Portable Devices: Smartphones, Tablets, Laptops.

Features

  • High Inductance: 33 µH inductance value.
  • Low DCR: Low DC resistance minimizes power losses.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount: Designed for automated assembly processes.
  • Compact Size: Small footprint for high-density PCB layouts.

Benefits

  • Efficient Power Conversion: Low DCR contributes to high efficiency in DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic emissions, improving system performance.
  • Stable Performance: Maintains stable inductance over a wide temperature range and current levels.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

Technical Specifications

The DCS5R5334VF features the following key specifications:

  • Inductance: 33 µH
  • DC Resistance (DCR): Typically around 0.15 Ohms (verify with datasheet)
  • Saturation Current: Typically around 1.5 A to 2.0 A (verify with datasheet)
  • Operating Temperature: -40°C to +125°C (typical)
  • Shielding: Shielded
  • Package: Surface Mount
  • Dimensions: Approximately 5.2 mm x 5.2 mm x 3.0 mm (verify with datasheet)

The DCS5R5334VF is commonly used in a wide range of electronic devices requiring efficient and reliable power conversion. Its shielded construction and low DCR make it an excellent choice for minimizing EMI and maximizing efficiency in power supply applications. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

UTC
Lowest to $0.3269
AVX Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cherry Semiconductor Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Hewlett Packard
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7976 $51.8440
155+ $0.6545 $101.4475
240+ $0.6340 $152.1600
330+ $0.6136 $202.4880
425+ $0.5931 $252.0675
565+ $0.5318 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess