EN
  • EN
  • DE

TLR3APDTE8L00F75

Part No TLR3APDTE8L00F75
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 0.008 OHM 1% 3W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 9 Weeks
Features 8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Manufacturer KOA Speer
Series TLR
Package Reel - TR
Operating Temperature Range -65°C ~ 170°C
Package 2512 (6432 Metric)
Case / Package 2512
Family Name TLR3A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 2019-TLR3APDTE8L00F75CT, 2019-TLR3APDTE8L00F75TR, 2019-TLR3APDTE8L00F75DKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936837-TLR3APDTE8L00F75
Ultra Librarian 3D Model Ultra Librarian TLR3APDTE8L00F75 CAD Model

Description

The KOA Speer TLR3APDTE8L00F75 is an 8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) automotive AEC-Q200, current sense metal element electronic component. It operates at an operating temperature range of -65°C to 170°C.

  • Resistance: 8 mOhms ±1%
  • Power: 3W
  • Package: Reel - TR
  • Package: 2512 (6432 Metric)
  • Operating Temperature Range: -65°C to 170°C
  • Family Name: TLR3A
  • Category: Resistors
  • Case/Package: 2512
  • Introduction Date: November 13, 2001
  • Supply and Demand Status: balance
  • Quantity per Package: 2000
  • Estimated Production Lead Time: 9 weeks
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8533.21.0030
  • Other Part Numbers: 2019-TLR3APDTE8L00F75CT, 2019-TLR3APDTE8L00F75TR, and 2019-TLR3APDTE8L00F75DKR

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4924 $54.9240
23+ $4.5066 $103.6518
35+ $4.3658 $152.8030
48+ $4.2249 $202.7952
62+ $4.0841 $253.2142
82+ $3.6616 $300.2512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess