EN
  • EN
  • DE

TF16AT2.50TTD

Part No TF16AT2.50TTD
Manufacturer KOA Speer
Catalog Fuses
Description Thin Film Chip Fuse, 0603, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 603
Current Rating 2.5 A
Height 500 µm
Win Source Part Number 962254-TF16AT2.50TTD
Categories Fuses
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF16AT2.50TTD CAD Model

Description

The TF16AT2.50TTD is a thick film chip resistor manufactured by KOA Speer. It is designed for general purpose applications, offering reliable performance and stability in a compact size. This resistor provides a specific resistance value and tolerance, making it suitable for various electronic circuits.

Applications:

  • Consumer Electronics
  • Industrial Equipment
  • Power Supplies
  • Automotive Electronics
  • Medical Devices

Features:

  • Thick Film Construction: Provides excellent stability and reliability
  • Compact Size: Suitable for high-density circuit boards
  • Wide Resistance Range: Available in a variety of resistance values
  • High Power Rating: Capable of handling moderate power dissipation
  • RoHS Compliant: Environmentally friendly
  • Excellent Temperature Stability: Maintains stable resistance over a wide temperature range

Benefits:

  • Reliable Performance: Ensures consistent operation in various applications
  • Compact Design: Saves valuable board space
  • Versatile Application: Suitable for a wide range of electronic circuits
  • Environmentally Friendly: Complies with RoHS regulations
  • Cost-Effective: Provides a balance of performance and price

Additional Details:

The TF16AT2.50TTD's thick film construction ensures excellent long-term stability and resistance to environmental factors. It is designed to withstand high temperatures and humidity levels, making it suitable for demanding applications. The resistor is available in various packaging options, including tape and reel, for automated assembly. The exact resistance value is 2.5 Ohms. Its small size and robust construction make it a reliable choice for a wide range of electronic devices. The temperature coefficient of resistance (TCR) is generally low, ensuring minimal resistance drift over temperature. The resistor terminals are designed for easy soldering and reliable connection to the circuit board.

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1658 $50.5690
645+ $0.1552 $100.1040
1,005+ $0.1498 $150.5490
1,440+ $0.1391 $200.3040
1,870+ $0.1338 $250.2060
2,340+ $0.1284 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess