Products specifications Report Issue?

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578731-SPR2C183J
Ultra Librarian 3D Model Ultra Librarian SPR2C183J CAD Model

You May Also Be Interested in

Vishay
RES 39.2K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C3922FC100
Vishay
RS-10 1 1% B12
Need more? Email Us
ECAD model for RS0101R000FB12
Vishay
RES 390 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for SFR16S0003900FR500
Ohmite
RES 0.015 OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WLCR015FET
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2CT631R470K
TE Connectivity
RES 75K OHM 0.1% 1/4W AXIAL
Need more? Email Us
ECAD model for YR1B75KCC
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C561K
Ohmite
RES 25K OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for 45F25KE
Ohmite
RES 68 OHM 10% 2W AXIAL
Need more? Email Us
ECAD model for OY680KE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention