Products specifications Report Issue?

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578730-SPR2C103J
Ultra Librarian 3D Model Ultra Librarian SPR2C103J CAD Model

You May Also Be Interested in

Ohmite
RES 270 OHM 5% 15W AXIAL
Need more? Email Us
ECAD model for TUW15J270E
Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
Ohmite
RES 25K OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for 45F25KE
Vishay
CW-5 10K 5% B12
Need more? Email Us
ECAD model for CW00510K00JB12
Vishay
RES 30.1 OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5030R100FHEB
Vishay
RES 390 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for SFR16S0003900FR500
Ohmite
RES 1 GOHM 5% 2.5W AXIAL
Need more? Email Us
ECAD model for MOX-1-121007JE
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2CT631R470K
Ohmite
RES 0.015 OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WLCR015FET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention