EN
  • EN
  • DE

SPR1CT52R1002F

Part No SPR1CT52R1002F
Manufacturer KOA Speer
Catalog Through Hole Resistors
Description RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Tolerance ±1%
Power (Watts) 1W
Composition Carbon Film
Features Flame Proof, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.138" Dia x 0.354" L (3.50mm x 9.00mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1588643-SPR1CT52R1002F
Ultra Librarian 3D Model Ultra Librarian SPR1CT52R1002F CAD Model

Description

N

You May Also Be Interested in

Ohmite
RES 1 GOHM 1% 1W RADIAL / 1 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Need more? Email Us
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Vishay
RES 56K OHM 3W 5% AXIAL / 56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Lowest to $0.2335
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess