EN
  • EN
  • DE

SL1LTE25L0F

Part No SL1LTE25L0F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Surface Mount Molded Current Sense Resistor, 1W, SL1, -55°C to +180°C, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Case Code (Imperial) 2512
Case Code (Metric) 6432
Height 1.9 mm
Length 6.3 mm
Max Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 25 mΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Width 3.1 mm
Win Source Part Number 1169219-SL1LTE25L0F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1LTE25L0F CAD Model

Description

The KOA Speer 1169219-SL1LTE25L0F is a chip resistor that comes with a surface mount termination.

  • Component Type: Chip Resistor
  • Termination: Surface Mount
  • Supply and Demand Status: Limited
  • RoHS Compliance: Non-compliant
  • Tolerance: 1 percent
  • Temperature Coefficient: 100 ppm/°C
  • Power Rating: 1 W

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess