EN
  • EN
  • DE

FH2500035

Part No FH2500035
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 25.0000MHZ 9PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 25 MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FH2500035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871851-FH2500035
Ultra Librarian 3D Model Ultra Librarian FH2500035 CAD Model

Description

The FH2500035 is a high-performance, precision-engineered component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide array of applications, ranging from power management to signal processing in advanced electronic systems.

Key Features

  • Efficiency: The FH2500035 boasts exceptional energy efficiency, which makes it suitable for eco-friendly applications and helps reduce the overall power consumption of the system it is integrated into.
  • Compact Design: With its miniature footprint, this product is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robustness: Engineered to withstand harsh conditions, the FH2500035 ensures reliable operation even under extreme temperatures and stress, making it a durable choice for industrial and automotive applications.
  • High Precision: This component is designed to deliver precise performance, ensuring accurate signal processing and control in sensitive electronic systems.

Applications

The versatility of the FH2500035 allows it to be used in a variety of sectors. Some of the common applications include:

  • Power supply modules
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems
  • Industrial control circuits

Technical Specifications

The FH2500035 is equipped with state-of-the-art technology that ensures it meets the stringent requirements of modern electronic devices. Its technical specifications are a testament to its superior design and functionality.

Availability and Support

Diodes Incorporated provides comprehensive support for the FH2500035, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs. The product is available through Diodes Incorporated's extensive distribution network, ensuring ready availability for both prototype development and large-scale production.

For those looking to incorporate a reliable, high-quality component into their electronic designs, the FH2500035 from Diodes Incorporated stands out as a superior choice, delivering both performance and durability.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess