EN
  • EN
  • DE

SG73P2ATTD1501F

Part No SG73P2ATTD1501F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 1.5K OHM 1% 1/4W 0805 / 1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel - TR
Resistance 1.5 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Ratings AEC-Q200
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Base Product Number SG73P2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 2019-SG73P2ATTD1501FCT,2019-SG73P2ATTD1501FTR,2019-SG73P2ATTD1501FDKR
Standard Package 5,000
Win Source Part Number 1326993-SG73P2ATTD1501F
Ultra Librarian 3D Model Ultra Librarian SG73P2ATTD1501F CAD Model

Description

The KOA Speer Electronics, Inc. SG73P2ATTD1501F chip resistor, manufactured by KOA Speer Electronics, Inc., is a high-quality electronic component that is ideal for use in automotive applications.

  • Application: Automotive applications
  • Pulse Applications: Designed to withstand
  • Tolerance: +/- 1%
  • Temperature Coefficient: +/- 100ppm/°C
  • Power Rating: 0.25W
  • Resistance: 1.5 kOhms
  • Terminations: Two
  • Package Size: 0805 (2012 Metric)
  • Temperature Range: -55°C to 155°C
  • AEC-Q200 Rated: Yes
  • Composition: Thick film
  • Packaging: Reel
  • Standard Package: 5,000

You May Also Be Interested in

Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess