EN
  • EN
  • DE

SG73P1JTTD2200F

Part No SG73P1JTTD2200F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 220 OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 220 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1581991-SG73P1JTTD2200F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD2200F CAD Model

Description

N

You May Also Be Interested in

Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess