EN
  • EN
  • DE

SG73P1ETTP7502F

Part No SG73P1ETTP7502F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 75K OHM 1% 1/5W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 75 kOhms
Tolerance ±1%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1581973-SG73P1ETTP7502F
Ultra Librarian 3D Model Ultra Librarian SG73P1ETTP7502F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess