EN
  • EN
  • DE

S7-50012-R006

Part No S7-50012-R006
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 308042-S7-50012-R006
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7-50012-R006 CAD Model

Description

The S7-50012-R006 is a precision current sense resistor manufactured by KOA Speer. Current sense resistors are used to measure current flowing in a circuit by measuring the voltage drop across the resistor. The resistance value and tolerance of this particular resistor are critical for accurate current measurement in a variety of applications.

Applications

  • Power Supplies: Used in power supplies to monitor and control output current.
  • Motor Control: Senses motor current for accurate speed and torque control.
  • Battery Management Systems (BMS): Monitors battery charge and discharge current in battery-powered devices.
  • Inverters: Measures current in inverter circuits for protection and control.
  • Automotive Applications: Used in automotive electronic control units (ECUs) for current sensing in various systems.

Features

  • Low Resistance Value: Typically has a very low resistance value (in milliohms) to minimize power dissipation and voltage drop.
  • High Precision: Offers high precision and tight tolerance to ensure accurate current measurement.
  • High Power Rating: Capable of handling significant power dissipation.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance value over a wide temperature range.
  • Metal Element Construction: Uses a metal element for low inductance and high reliability.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits

  • Accurate Current Measurement: Provides accurate and reliable current measurement for precise control and monitoring.
  • Reduced Power Loss: Low resistance value minimizes power loss and heat generation.
  • Stable Performance: Low TCR ensures stable performance over temperature variations.
  • Compact Size: SMT package allows for compact design and efficient use of board space.
  • Improved System Efficiency: Accurate current sensing enables optimized system performance and efficiency.

Additional Details

The exact resistance value of S7-50012-R006 needs to be verified with the KOA Speer datasheet. Typical values for similar current sense resistors are in the range of 5 milliohms to 100 milliohms. It is available in various SMT package sizes, such as 0603, 0805, and 1206. The power rating will also vary depending on the package size and resistance value. It's critical to refer to the datasheet for specific electrical characteristics, temperature derating curves, and recommended soldering profiles. The resistor is constructed with a metal alloy resistance element, providing excellent long-term stability and low inductance.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess