EN
  • EN
  • DE

RN732BTTDK2052B25

Part No RN732BTTDK2052B25
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating (DC) 150 V
Win Source Part Number 1032901-RN732BTTDK2052B25
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN732BTTDK2052B25 CAD Model

Description

The RN732BTTDK2052B25 is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high stability, high reliability, and tight tolerance. This resistor features a high-quality thin film resistive element and a protective coating for enhanced performance and durability.

Applications

  • Precision instrumentation
  • Medical equipment
  • Automotive electronics
  • Industrial control systems
  • Test and measurement equipment

Features

  • Resistance Value: 20.5 kΩ
  • Tolerance: ±0.1%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.125W
  • Case Size: 1206
  • Thin film resistive element
  • Protective coating

Benefits

  • High precision and accuracy due to tight tolerance
  • Excellent stability over temperature due to low TCR
  • High reliability and long-term stability
  • Suitable for precision circuits and instrumentation
  • Compact size for space-constrained applications

Additional Details

The RN732BTTDK2052B25 resistor is manufactured using advanced thin film technology to achieve precise resistance values and excellent stability. The thin film resistive element is deposited on a ceramic substrate and laser-trimmed to the desired resistance value. The resistor is then coated with a protective layer to prevent damage from moisture, chemicals, and abrasion. The resistor meets or exceeds industry standards for reliability and performance. It is commonly used in applications where high precision and stability are critical, such as precision instrumentation, medical equipment, and automotive electronics. The resistor is available in a standard 1206 case size, which is compatible with automated assembly equipment. The operating temperature range is typically from -55°C to +155°C. This resistor provides a reliable and accurate solution for precision resistance requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess