EN
  • EN
  • DE

RK73K2ETDJ5R1

Part No RK73K2ETDJ5R1
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756060-RK73K2ETDJ5R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK73K2ETDJ5R1 CAD Model

Description

The RK73K2ETDJ5R1 is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and set-top boxes for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in power supplies, motor drives, and control systems to provide stable and accurate resistance.
  • Automotive Electronics: Incorporated in automotive control units (ECUs), sensors, and lighting systems for reliable performance in harsh environments.
  • Telecommunications: Used in base stations, routers, and networking equipment for signal conditioning and termination.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and therapeutic devices to ensure precise and stable operation.

Features

  • Thick Film Construction: Provides excellent stability and reliability under various environmental conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving efficiency.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • High Power Rating: Capable of handling a significant amount of power without compromising performance.
  • RoHS Compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Benefits

  • Stable Resistance: Maintains a consistent resistance value over a wide range of temperatures and operating conditions.
  • High Reliability: Ensures long-term performance and minimizes failures in critical applications.
  • Easy Installation: Facilitates quick and efficient assembly on printed circuit boards.
  • Cost-Effective: Offers a competitive price point for high-volume applications.
  • Wide Availability: Readily available through distributors, simplifying procurement and logistics.

Additional Details

The RK73K2ETDJ5R1 has a resistance value of 5.1 Ohms. It adheres to specific tolerance and temperature coefficient of resistance (TCR) specifications as outlined in the datasheet. The resistor’s physical dimensions and packaging details are also critical considerations for circuit board design and assembly.

Proper soldering techniques and handling procedures are essential to ensure the resistor's integrity and performance. The datasheet provides detailed information on recommended soldering profiles and storage conditions.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess