EN
  • EN
  • DE

RK73B3ALTE4R7J

Part No RK73B3ALTE4R7J
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Description Res Thick Film 2512 4.7 Ohm 5% 1W ?200ppm/C Molded SMD Embossed Plastic T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Case Code (Imperial) 2512
Case Code (Metric) 6332
Composition Thick Film
Depth 3.1 mm
Length 6.3 mm
Max Operating Temperature 155 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 4.7 Ω
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 200 V
Win Source Part Number 1134859-RK73B3ALTE4R7J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK73B3ALTE4R7J CAD Model

Description

The KOA Speer RK73B3ALTE4R7J is a custom part that is widely used in various electronic devices.

    You May Also Be Interested in

    RF Micro Devices
    Need more? Email Us
    QSI
    Need more? Email Us
    NXP / Nexperia
    Need more? Email Us
    Intel
    Need more? Email Us
    Renesas Electronics America
    Need more? Email Us
    Sharp Microelectronics
    1/3"" CCD 420Kpixels NTSC ""5"" version
    Need more? Email Us
    Richtek USA Inc.
    new, original packaged
    Need more? Email Us
    Qorvo US Inc.
    Lowest to $1.3063
    Radiall USA, Inc.
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    1,725+ $0.0335 $57.7875
    4,170+ $0.0277 $115.5090
    6,525+ $0.0266 $173.5650
    9,095+ $0.0254 $231.0130
    11,905+ $0.0243 $289.2915
    15,790+ $0.0219 $345.8010
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,868 pieces
    MOQ: 1725 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess