EN
  • EN
  • DE

RF3P0062S33R0-10

Part No RF3P0062S33R0-10
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 293626-RF3P0062S33R0-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3P0062S33R0-10 CAD Model

Description

The RF3P0062S33R0-10 is a precision thick film chip resistor manufactured by KOA Speer. Specifically designed for high-frequency applications, it provides stable and reliable resistance with minimal parasitic effects. This component is essential for ensuring signal integrity and optimal performance in sensitive electronic circuits.

Applications:

  • RF Amplifiers: Used for bias setting, impedance matching, and feedback control in RF amplifier stages.
  • Wireless Communication Systems: Integrated into mobile devices, WLAN routers, and Bluetooth modules for precise signal conditioning.
  • High-Frequency Filters: Employed in filter circuits to achieve accurate attenuation and impedance characteristics.
  • Test and Measurement Equipment: Found in oscilloscopes, spectrum analyzers, and signal generators for accurate resistance values.
  • Microwave Circuits: Used in microwave oscillators, mixers, and attenuators.

Features:

  • High-Frequency Performance: Minimizes parasitic inductance and capacitance for excellent performance in high-frequency circuits.
  • Thick Film Construction: Offers superior stability and reliability compared to other resistor technologies.
  • Compact Size: Small footprint enables high-density mounting on printed circuit boards.
  • RoHS Compliance: Compliant with RoHS directives, ensuring environmental friendliness.
  • Tight Tolerance: Provides precise resistance value with minimal deviation.

Benefits:

  • Improved Signal Integrity: Reduces signal distortion and loss in high-frequency applications.
  • Enhanced Circuit Stability: Ensures consistent performance over a wide range of operating conditions.
  • Reduced Board Space: Enables compact and efficient circuit layouts.
  • Environmentally Responsible: Meets strict environmental regulations for hazardous substances.
  • Optimized Circuit Performance: Allows for precise tuning and control of circuit parameters.

Additional Details:

The RF3P0062S33R0-10 has a resistance value of 33 ohms with a tolerance of ±1%. It is designed for surface mount technology (SMT) assembly and has a small footprint. The resistor's power rating is typically a fraction of a watt, and it is important to consider the thermal characteristics when designing high-power circuits. Proper soldering techniques and handling are essential to ensure reliable connections. The resistor’s materials and construction are optimized to minimize parasitic effects, making it suitable for demanding high-frequency applications. The device’s long-term stability and reliability make it a preferred choice for critical circuit applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess