EN
  • EN
  • DE

RD412DLTE390J

Part No RD412DLTE390J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292153-RD412DLTE390J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD412DLTE390J CAD Model

Description

The RD412DLTE390J is a thick film chip resistor manufactured by KOA Speer. This type of resistor is designed for surface mount applications and is commonly used in a wide variety of electronic circuits for current limiting, voltage division, and other resistance-related functions.

Applications

  • Current Limiting: Restricting current flow to protect circuit components.
  • Voltage Division: Creating specific voltage levels in a circuit.
  • Pull-up/Pull-down Resistors: Setting logic states in digital circuits.
  • Feedback Resistors: Used in amplifier circuits to control gain.
  • Impedance Matching: Ensuring efficient signal transfer in RF circuits.

Features

  • Resistance Value: 39 Ω (390J indicates 39 x 10^0 ohms with a tolerance code of J).
  • Tolerance: ±5% (denoted by the 'J' in the part number).
  • Power Rating: Typically 0.1W or 0.063W; always verify with the datasheet.
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C or better.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits

  • Accurate Resistance: Provides a stable and reliable resistance value.
  • Compact Size: Enables high-density circuit designs.
  • Easy to Assemble: Compatible with standard SMT assembly equipment.
  • Wide Operating Temperature: Operates reliably over a broad range of temperatures.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The RD412DLTE390J usually comes in a 0805 or 0603 package size. Refer to the official KOA Speer datasheet for details regarding package size, power rating, maximum voltage, and operating temperature range. This resistor is widely used in consumer electronics, industrial control systems, and other electronic devices. Proper soldering techniques are essential to ensure a reliable connection and prevent damage to the resistor. Careful handling is also important to avoid electrostatic discharge (ESD) damage. Always consult the official KOA Speer datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess