The RBAQ24TE103J is a precision thick film chip resistor manufactured by KOA Speer. It is designed for applications requiring high stability and tight tolerance resistance values. This resistor provides reliable performance in critical electronic circuits.
Applications
- Precision voltage dividers
- High accuracy current sensing
- Instrumentation amplifiers
- Medical devices
- Automotive electronics
Features
- Thick film resistive element
- High stability and reliability
- Compact size (2410 package)
- RoHS compliant
- Tight tolerance
Benefits
- Extremely stable resistance value over temperature and time
- Easy to solder and handle
- Small footprint saves board space
- Suitable for precision applications
- Environmentally friendly
Additional Details
The RBAQ24TE103J has a resistance value of 10kΩ with a very tight tolerance. It operates within a wide temperature range and exhibits excellent long-term stability. The 2410 package specifies the physical dimensions of the resistor. These resistors are well-suited for automated assembly lines, allowing for efficient manufacturing.