EN
  • EN
  • DE

PNXQ20TTE5103

Part No PNXQ20TTE5103
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 279565-PNXQ20TTE5103
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNXQ20TTE5103 CAD Model

Description

The PNXQ20TTE5103 is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high stability, tight tolerance, and low noise. These resistors offer excellent long-term stability and reliability, making them suitable for demanding environments and critical circuits.

Applications

  • Medical Equipment: Used in patient monitoring devices, diagnostic equipment, and other medical instruments where precision and reliability are paramount.
  • Aerospace and Defense: Employed in avionics systems, radar equipment, and communication devices due to their robust performance under varying conditions.
  • Industrial Automation: Utilized in process control systems, programmable logic controllers (PLCs), and sensor interfaces for precise measurement and control.
  • Test and Measurement Instruments: Found in multimeters, oscilloscopes, and signal generators requiring high accuracy and stability.
  • Automotive Electronics: Integrated into engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems requiring reliable performance in harsh environments.

Features

  • High Precision: Offers tight tolerances, typically down to ±0.1%, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent stability over a wide temperature range, minimizing resistance drift.
  • Thin Film Technology: Utilizes advanced thin film technology for superior performance and reliability compared to thick film resistors.
  • Low Noise: Exhibits low noise characteristics, making it suitable for sensitive analog circuits.
  • RoHS Compliant: Meets RoHS requirements, ensuring environmental compliance.
  • Compact Size: Available in small package sizes, allowing for high-density circuit designs.
  • High Reliability: Designed for long-term stability and reliability under demanding conditions.

Benefits

  • Improved Accuracy: Tight tolerance ensures precise resistance values, leading to more accurate circuit performance.
  • Enhanced Stability: Low TCR minimizes resistance drift over temperature, ensuring consistent performance in varying environments.
  • Reduced Noise: Low noise characteristics improve signal integrity in sensitive analog circuits.
  • Increased Reliability: Robust design and construction provide long-term stability and reliability.
  • Compact Design: Small package sizes allow for high-density circuit designs, saving board space.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.
  • Optimized Performance: Thin film technology provides superior performance compared to thick film resistors, resulting in optimized circuit behavior.

Technical Specifications: The PNXQ20TTE5103 typically features a resistance value of 510 kOhms. The specific power rating, voltage rating, and temperature coefficient of resistance (TCR) will depend on the exact series and can be found in the manufacturer's datasheet. The resistor is typically available in a standard chip size, such as 0805 or 1206. The resistor is constructed using a ceramic substrate with a thin film resistive element, and the terminals are typically made of nickel and tin plating.

Compatibility: The PNXQ20TTE5103 is compatible with standard surface mount technology (SMT) assembly processes. It can be easily integrated into automated assembly lines, ensuring efficient and cost-effective manufacturing. It's crucial to refer to the manufacturer's datasheet for detailed soldering guidelines and reflow profiles to ensure proper mounting and prevent damage to the component.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess