The LT732BTTD622J3900 is a precision thin film chip resistor manufactured by KOA Speer. This component is designed to deliver exceptional stability, reliability, and tight tolerance, making it ideal for critical applications where precision is paramount. As part of KOA Speer's LT73 series, it inherits a reputation for outstanding performance, especially in demanding operational environments.
Applications:
- High-Precision Amplifiers: Essential in instrumentation amplifiers for accurate signal amplification.
- Voltage References: Ensures stable voltage levels in sensitive electronic equipment.
- Critical Medical Instruments: Used in medical monitoring and diagnostic equipment for reliable performance.
- Automotive Control Systems: Integrated into engine control units and other critical automotive systems.
Features:
- Advanced Thin Film Technology: Provides superior stability and minimizes electrical noise.
- Exceptionally Tight Tolerance: Ensures resistance values are highly accurate, crucial for precision circuits.
- Minimal Temperature Coefficient of Resistance (TCR): Maintains consistent resistance values across varying temperatures.
- High Power Handling: Capable of managing substantial power without compromising performance.
- Environmentally Compliant: Adheres to RoHS standards, ensuring it is free from hazardous substances.
Benefits:
- Enhanced Circuit Accuracy: Provides a stable and precise performance, ensuring reliable operation.
- Increased System Reliability: Offers a robust solution, reducing the risk of component failure.
- Stable Performance Over Temperature: Maintains consistent performance, minimizing the impact of temperature fluctuations.
- Extended Operational Lifespan: Designed for durability, ensuring long-term performance and reducing replacement costs.
- Environmentally Responsible: Supports sustainable practices by complying with environmental regulations.
The LT732BTTD622J3900 from KOA Speer is a highly reliable and accurate component for applications requiring precise resistance and stable performance. Its advanced thin film construction, minimal TCR, and high power rating make it an excellent choice for sensitive electronic designs. Compliant with RoHS standards, this resistor supports environmentally responsible engineering practices, providing a sustainable and high-performance solution. The resistance value for this part is 6200 Ohms with a 5% tolerance (indicated by 'J').