EN
  • EN
  • DE

TDA8263HN/C1,518

Part No TDA8263HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SATELLITE TUNER 32HVQFN / Video Tuner IC I2C 32-HVQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Demodulation
Control Interface I²C
Voltage - Supply 3.15V ~ 3.45V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA826
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362734-TDA8263HN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA8263HN/C1,518 CAD Model

Description

The TDA8263HN/C1,518 is a high-quality integrated circuit (IC) designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This particular component is tailored for use in advanced TV and set-top box applications, providing a robust solution for demodulating digital terrestrial and cable signals.

Key Features

  • DVB-T Compliant: Fully compatible with the Digital Video Broadcasting - Terrestrial standard, ensuring reliable reception of terrestrial digital TV signals.
  • QAM Demodulation: Capable of demodulating 64 and 256 Quadrature Amplitude Modulation (QAM) signals, commonly used in digital cable broadcasting.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8263HN/C1,518 helps reduce the overall power consumption of the device it is used in.
  • Integrated IF AGC: Features an integrated Intermediate Frequency Automatic Gain Control, which helps in maintaining optimal signal levels for improved performance.
  • High Sensitivity: Boasts high sensitivity, making it capable of receiving signals in areas where signal strength may be lower.
  • Compact Design: Offered in a small-sized package, making it suitable for space-constrained applications.

Applications

The versatility of the TDA8263HN/C1,518 allows it to be used in a variety of applications, including but not limited to:

  • Set-top boxes for terrestrial and cable TV
  • Integrated Digital TVs (iDTVs)
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

The TDA8263HN/C1,518 is engineered to meet the rigorous demands of modern digital broadcasting. Its technical specifications include:

  • Supply Voltage Range: Typically designed to operate at specific voltages suitable for TV and set-top box applications.
  • Operating Temperature: Guaranteed to function within a specified temperature range, ensuring reliability under various environmental conditions.
  • Packaging: Supplied in a package that facilitates easy mounting onto a printed circuit board (PCB) and integration into the final product.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8263HN/C1,518 is no exception. It undergoes rigorous testing to ensure it meets high standards of reliability and performance. This makes the TDA8263HN/C1,518 an excellent choice for manufacturers looking to produce high-quality, dependable consumer electronics.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.6008 $120.0600
115+ $1.5500 $178.2500
155+ $1.5003 $232.5465
200+ $1.4507 $290.1400
270+ $1.3005 $351.1350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,794 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess