EN
  • EN
  • DE

LFC32TTE2R2J

Part No LFC32TTE2R2J
Manufacturer KOA Speer
Catalog OEM Parts (J - L)
Description Inductor RF Chip Molded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.32A 1Ohm DCR 1210 Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969972-LFC32TTE2R2J
Categories OEM Parts(J-L)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFC32TTE2R2J CAD Model

Description

The LFC32TTE2R2J is a wire-wound chip inductor manufactured by KOA Speer Electronics. This inductor is designed for use in various electronic circuits to provide inductance for filtering, impedance matching, and resonant circuits. Known for its high reliability and stable performance, it's suitable for demanding applications.

Applications:

  • RF circuits
  • Power supplies
  • Filtering circuits
  • Impedance matching
  • Resonant circuits

Features:

  • Wire-wound construction: Provides high inductance and Q-factor.
  • Small size: Allows for compact designs.
  • High reliability: Ensures stable performance over a wide range of conditions.
  • Excellent temperature stability: Maintains consistent inductance over temperature variations.
  • Surface mount package: Facilitates easy automated assembly.

Benefits:

  • Improved circuit performance: Provides precise inductance for optimal circuit operation.
  • Reduced board space: Enables smaller and more compact electronic designs.
  • Enhanced system reliability: Ensures stable and consistent performance.
  • Consistent performance: Maintains inductance values across temperature changes.
  • Efficient assembly: Streamlines the manufacturing process.

Additional Details:

The LFC32TTE2R2J is typically available in a small surface-mount package for automated assembly. Key specifications include inductance value (2.2µH in this case), tolerance, self-resonant frequency (SRF), and DC resistance (DCR). This inductor is commonly used in radio frequency (RF) circuits, power supplies, and filtering applications. Designers should refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper selection and optimal performance. The wire-wound construction provides a high Q-factor, which is important for high-frequency applications where low losses are essential.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Samsung
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess