EN
  • EN
  • DE

KQ1008TE2R2J

Part No KQ1008TE2R2J
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067836-KQ1008TE2R2J
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KQ1008TE2R2J CAD Model

Description

The KQ1008TE2R2J is a compact chip inductor from KOA Speer, meticulously designed for surface mount applications requiring precise inductance in high-frequency circuits. Its miniature size and robust construction make it ideal for use in densely populated PCBs within modern electronic devices.

Applications

  • RF filters in communication systems
  • Impedance matching networks for antennas
  • Resonant circuits in wireless devices
  • High-frequency power amplifiers
  • Tuning circuits in receivers
  • Oscillators for signal generation

Features

  • Ultra-small 1008 case size: Measuring just 1.0 x 0.8 mm, it fits into tight spaces on printed circuit boards.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing time and costs.
  • High Self-Resonant Frequency (SRF): Enables operation at elevated frequencies without significant loss of signal integrity.
  • Precise Inductance Value: The '2R2' designation indicates an inductance of 2.2 nH (nanohenries).
  • Tight Tolerance: The 'J' suffix denotes a ±5% tolerance, ensuring accurate circuit performance.
  • RoHS Compliance: Adheres to environmental regulations, making it suitable for use in lead-free products.

Benefits

  • Space Efficiency: Enables miniaturization of electronic devices without compromising performance.
  • Enhanced Circuit Accuracy: The tight tolerance ensures stable and predictable circuit behavior.
  • Simplified Manufacturing: SMT compatibility streamlines assembly, reducing production costs.
  • High-Frequency Performance: Maintains inductance characteristics at high frequencies.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details

The KQ1008TE2R2J has a nominal inductance of 2.2 nH with a tolerance of ±5%. It's constructed using a ceramic core, providing stable performance over a wide temperature range. The component is designed for reflow soldering. Detailed specifications, including the self-resonant frequency (SRF), Q-factor, DC resistance (DCR), and rated current, are available in the KOA Speer datasheet. It is crucial to consult the datasheet for optimal circuit design and to ensure that the inductor meets the requirements of the specific application. Proper handling and storage are essential to prevent damage and maintain component integrity.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess