EN
  • EN
  • DE

DN5Q24TTEB

Part No DN5Q24TTEB
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (D - G)
Description diode terminator network
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 252701-DN5Q24TTEB
Popularity Medium
Supply and Demand Status Balance
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology TVS Diode
Number of Circuits 18
Applications General Purpose
Grade -
Mounting Type Surface Mount
Package / Case 24-SSOP (0.173", 4.40mm Width)
Supplier Device Package 24-QSOP
Ultra Librarian 3D Model Ultra Librarian DN5Q24TTEB CAD Model

Description

Product Overview:

The DN5Q24TTEB is engineered to deliver excellent performance in demanding environments, offering durability and flexibility.

Features and Benefits:

  • Advanced thermal management to ensure longevity.
  • Flexible configuration options tailored for specific needs.
  • Stable operation across a range of temperatures.

Applications:

  • Wireless communication devices.
  • Automotive control systems.
  • Medical equipment.

You May Also Be Interested in

Genesis
Need more? Email Us
STMicroelectronics
Lowest to $6.4530
Genesis
Need more? Email Us
Panjit
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Lowest to $10.7577
Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Need more? Email Us
STMicroelectronics
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess