EN
  • EN
  • DE

SPV0840LR5H-B

Part No SPV0840LR5H-B
Manufacturer Knowles
Catalog Microphones
Description Mic Mems Analog Omni -38DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 1 mm
Direction Omnidirectional
Height 1 mm
Impedance 400 Ω
Length 2.75 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Operating Supply Current 60 µA
Operating Supply Voltage 3.6 V
Output Type Analog
RoHS Compliant
Shape Rectangular
Signal to Noise Ratio (SNR) 62.5 dB
Termination Solder
Voltage Rating 3.6 V
Width 1.85 mm
Win Source Part Number 980094-SPV0840LR5H-B
Categories Microphones
Manufacturer Knowles
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPV0840LR5H-B CAD Model

Description

The Knowles 980094-SPV0840LR5H-B microphone is a high-quality, omnidirectional microphone designed for use in a variety of electronic devices.

  • Voltage Rating: 3.6 V
  • Operating Supply Current: 60 µA
  • Impedance: 400 Ω
  • Output Type: Analog
  • Mounting Type: Solder
  • Shape: Rectangular
  • Length: 2.75 mm
  • Width: 1.85 mm
  • Height: 1 mm
  • Signal-to-Noise Ratio: 62.5 dB
  • Operating Temperature: -40 °C to 100 °C
  • RoHS Compliant: Yes
  • Popularity Rating: Low

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6385 $60.3005
31+ $3.8069 $118.0139
47+ $3.6879 $173.3313
65+ $3.5690 $231.9850
84+ $3.4500 $289.8000
113+ $3.0931 $349.5203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,716 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess