EN
  • EN
  • DE

ATA6560-GAQW

Part No ATA6560-GAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - CANbus 8-SO
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name ATA6560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA6560-GAQWCT-ND, 1611-ATA6560-GAQWDKR, 1611-ATA6560-GAQWTR-ND, ATA6560-GAQWDKR, ATA6560-GAQWTR, ATA6560-GAQWCT, 1611-ATA6560-GAQWCTINACTIVE, 1611-ATA6560-GAQWDKRINACTIVE, 1611-ATA6560-GAQWDKR-ND, 1611-ATA6560-GAQWTR, 1611-ATA6560-GAQWTRINACTIVE, 1611-ATA6560-GAQWCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862252-ATA6560-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA6560-GAQW CAD Model

Description

Microchip Technology ATA6560-GAQW CAN Transceiver

The ATA6560-GAQW from Microchip Technology is a high-performance CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to provide robust communication for automotive and industrial applications, ensuring reliable data transmission even in harsh environments.

The ATA6560-GAQW transceiver is compliant with the ISO 11898-2:2016 standard and offers both high-speed CAN communication up to 5 Mbps and support for the CAN Flexible Data rate (CAN FD) for faster data exchange. This makes it suitable for modern automotive networks that require high data rates for advanced features such as driver assistance systems, infotainment, and telematics.

One of the key features of the ATA6560-GAQW is its low electromagnetic emission (EME) and high electromagnetic immunity (EMI), which minimizes the risk of electromagnetic interference in sensitive applications. Additionally, its wide common-mode range ensures stable operation in environments with electrical disturbances.

The device offers various modes of operation, including normal mode for regular CAN communication, standby mode with low power consumption for when the CAN bus is idle, and silent mode where the transceiver can listen to the bus without contributing to the traffic. This flexibility allows for optimized power management and system integration.

For safety-critical systems, the ATA6560-GAQW provides features like undervoltage detection, thermal protection, and a fail-safe mode to ensure system integrity. Its robust design is also characterized by excellent ESD protection, ensuring the transceiver's resilience against electrostatic discharges.

Available in a compact QFN package, the ATA6560-GAQW is suitable for space-constrained applications, while its wide temperature range from -40°C to +150°C allows for operation in extreme conditions. With its advanced features and reliability, the ATA6560-GAQW is an ideal choice for designers looking to create efficient and durable CAN-based systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5451 $51.7845
225+ $0.4473 $100.6425
350+ $0.4333 $151.6550
480+ $0.4193 $201.2640
620+ $0.4054 $251.3480
830+ $0.3634 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess