EN
  • EN
  • DE

SPU0410LR5H-QB-T

Part No SPU0410LR5H-QB-T
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Win Source Part Number 339199-SPU0410LR5H-QB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPU0410LR5H-QB-T CAD Model

Description

The Knowles SPU0410LR5H-QB-T is a miniature silicon microphone designed for high-performance audio capture in a variety of applications. This microphone is part of Knowles' SiSonic™ microphone family, known for their small size, low power consumption, and robust performance.

Applications

  • Mobile Phones: Used for voice communication and audio recording.
  • Tablets: Integrated for voice input and multimedia recording.
  • Bluetooth Headsets: Enables clear voice transmission for hands-free communication.
  • Wearable Devices: Employed in smartwatches and fitness trackers for voice control and ambient sound detection.
  • Voice-Controlled Devices: Used in smart speakers and home automation systems for accurate voice command recognition.
  • Hearing Aids: Applied in hearing aids and assistive listening devices to capture and amplify sound.

Features

  • Small Size: Compact design allows for integration into space-constrained devices.
  • Low Power Consumption: Minimizes battery drain, extending the operational life of portable devices.
  • High Signal-to-Noise Ratio (SNR): Delivers clear audio capture with minimal background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, providing consistent audio pickup.
  • Digital Output: Provides a digital PDM (Pulse Density Modulation) output for direct connection to digital signal processors.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion, ensuring clear audio even in noisy environments.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Enhanced Audio Quality: High SNR ensures clear and intelligible voice and audio recordings.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Versatile Integration: Small size and digital output simplify integration into a wide range of products.
  • Reliable Performance: Robust design and high AOP ensure consistent performance in various environments.
  • Improved Voice Recognition: Accurate sound capture enhances the performance of voice-controlled applications.

Additional Details

The SPU0410LR5H-QB-T features a sensitivity around -38 dBFS ±3 dB and operates within a supply voltage range of 1.6 V to 3.6 V. Its digital PDM output is compatible with most audio codecs and digital signal processors. The microphone is designed to withstand reflow soldering processes, simplifying manufacturing. This microphone excels in applications where clear, reliable audio capture is paramount, such as in mobile communications, wearable technology, and voice-controlled devices. Its compact size and low power requirements make it an ideal choice for portable and battery-powered applications. The 'T' suffix likely indicates a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Lowest to $0.9385
Knowles
Lowest to $0.3130
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Analog Devices Inc.
Need more? Email Us
Knowles
Lowest to $3.2617
Knowles
Need more? Email Us
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess