EN
  • EN
  • DE

SPM0202ND3-3

Part No SPM0202ND3-3
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192381-SPM0202ND3-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0202ND3-3 CAD Model

Description

The Knowles SPM0202ND3-3 is a compact silicon microphone designed for applications requiring high-quality audio capture in a small form factor. Known for its low power consumption and excellent signal-to-noise ratio, it is frequently used in portable and battery-powered devices.

Applications:

  • Mobile Devices: Smartphones and tablets utilize this microphone for voice communication and recording.
  • Bluetooth Accessories: Headsets and earpieces benefit from its clear audio capture capabilities.
  • Wearable Technology: Smartwatches and fitness trackers integrate it for voice commands and calls.
  • Hearing Aids: Provides precise sound pickup and amplification in hearing aids.
  • Digital Voice Recorders: Used in portable recorders for high-fidelity audio capture.
  • IoT Devices: Integrated in smart home devices for voice control and audio sensing.
  • Remote Controls: Voice-activated remote controls use this microphone for command input.

Features:

  • Miniature Size: Compact design allows for easy integration into small devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture with minimal background noise.
  • Omnidirectional Polar Pattern: Captures sound from all directions uniformly.
  • Digital Output: Streamlines integration with digital processors.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Enhanced Audio Clarity: High SNR provides clear and precise audio recordings.
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Design Flexibility: Small form factor allows for greater freedom in product design.
  • Improved Voice Recognition Accuracy: Clear audio capture improves the accuracy of voice recognition systems.
  • Reliable Performance: Knowles is a trusted manufacturer known for quality and reliability.
  • Simplified Integration: Digital output simplifies connection to digital signal processors (DSPs).
  • Durable Construction: Designed to withstand environmental conditions and mechanical stress.

The SPM0202ND3-3 typically operates within a voltage range of 1.6 to 3.6V and has a sensitivity of approximately -42 dBV/Pa. Its omnidirectional pattern ensures that sound is captured evenly from all directions. The microphone is designed for reflow soldering, making it suitable for high-volume manufacturing environments. The digital output removes the need for external amplification, further simplifying the circuit design and reducing the overall system cost. Overall, the Knowles SPM0202ND3-3 is a versatile and reliable microphone solution for various audio applications, combining small size, low power consumption, and high performance.

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess