EN
  • EN
  • DE

SPK0415HM4H-B-7

Part No SPK0415HM4H-B-7
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -26DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series SiSonic
Packaging Reel - TR
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz ~ 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Range 1.6 ~ 3.6V
Operating Supply Current 650μA
Port Location Top
Termination Solder Pads
Size 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum) 0.046" (1.16mm)
Shape Rectangular
Win Source Part Number 759480-SPK0415HM4H-B-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date June 24, 2013
ECCN EAR99
Estimated EOL Date Not Applicable
Quantity per package 5,700
Ultra Librarian 3D Model Ultra Librarian SPK0415HM4H-B-7 CAD Model

Description

The Knowles SiSonic MEMS is a microphone manufactured by Knowles.

  • Frequency Range: 100Hz ~ 10kHz
  • Output Type: Digital, PDM
  • Size: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • Orientation: Omnidirectional
  • Sensitivity: -26dB ±3dB @ 94dB SPL
  • Signal-to-Noise Ratio: 61dB
  • Voltage Range: 1.6 ~ 3.6V
  • Operating Supply Current: 650μA

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7459 $59.6720
170+ $0.6979 $118.6430
260+ $0.6738 $175.1880
370+ $0.6257 $231.5090
480+ $0.6017 $288.8160
600+ $0.5775 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,895 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess