EN
  • EN
  • DE

SPH0644LM4H-1-8

Part No SPH0644LM4H-1-8
Manufacturer Knowles
Catalog Microphones
Description SILICON MICROPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SiSonic™ SPH
Package Bulk
Product Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 35 Hz ~ 14 kHz
Sensitivity -37dB ±1dB @ 94dB SPL
S/N Ratio 65.7dB
Voltage - Rated 1.8 V
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 1.4 mA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.043" (1.08mm)
Shape Rectangular
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 838540-SPH0644LM4H-1-8
Ultra Librarian 3D Model Ultra Librarian SPH0644LM4H-1-8 CAD Model

Description

The 838540-SPH0644LM4H-1-8 is a MEMS (Silicon) microphone from the SiSonic™ SPH series.

  • Application: Audio applications
  • Size: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Termination: Solder pads
  • Packaging: Bulk format
  • Voltage Rating: 1.8V
  • Frequency Range: 35 Hz to 14 kHz
  • Output Type: Digital, using pulse density modulation (PDM) technology
  • Sensitivity: -37dB ±1dB @ 94dB SPL
  • S/N ratio: 65.7dB
  • Voltage Range: 1.6V to 3.6V
  • Current Supply: 1.4mA
  • Directionality: Omnidirectional microphone, capturing sound from all directions
  • MSL level: 1 (Unlimited)
  • HTSUS code: 8518.10.8030
  • Manufacturer: Knowles
  • Market Status: Active

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.2800
Knowles
Lowest to $0.9385
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3836 $59.4580
325+ $0.3589 $116.6425
500+ $0.3465 $173.2500
720+ $0.3218 $231.6960
935+ $0.3095 $289.3825
1,170+ $0.2971 $347.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,282 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess