EN
  • EN
  • DE

SPA1687LR5H-1

Part No SPA1687LR5H-1
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SiSonic™
Package Tape & Reel
Product Status Not For New Designs
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 65dB
Voltage - Rated 2.7 V
Current - Supply 325 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.043" (1.08mm)
Shape Rectangular
Standard Package 5,900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 896975-SPA1687LR5H-1
Ultra Librarian 3D Model Ultra Librarian SPA1687LR5H-1 CAD Model

Description

The Knowles SPA1687LR5H-1 is a not-for-new-designs MEMS microphone. It belongs to the SiSonic™ series and is an analog output type microphone with an omnidirectional direction.

  • Series: SiSonic™
  • Output Type: Analog
  • Direction: Omnidirectional
  • Rated Voltage: 2.7 V
  • Sensitivity: -38dB ±3dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Package: Tape & Reel
  • Standard Package Quantity: 5,900 pcs
  • Size: 0.132" L x 0.098" W (3.35mm x 2.50mm)
  • Height: 0.043" (1.08mm)
  • Product Status: Not for New Designs
  • MSL: 1
  • ECCN: EAR99
  • HTSUS: 8518.10.8030

You May Also Be Interested in

Knowles
Need more? Email Us
Knowles
Need more? Email Us
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0625 $58.4375
135+ $0.8718 $117.6930
210+ $0.8447 $177.3870
285+ $0.8174 $232.9590
370+ $0.7902 $292.3740
490+ $0.7084 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess