EN
  • EN
  • DE

PHF-23851-000

Part No PHF-23851-000
Manufacturer Knowles
Catalog Speakers
Description SPEAKER RECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series PHF
Packaging Tray
Shape Rectangular
Termination Solder Pads
Dimension 0.310" L x 0.220" W (7.87mm x 5.59mm)
Height - Seated (Maximum) 0.160" (4.06mm)
Win Source Part Number 763422-PHF-23851-000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHF-23851-000 CAD Model

Description

The Knowles PHF-23851-000 is a microphone component manufactured by Knowles, a prominent provider of advanced micro-acoustic solutions, specialty components, and human interface solutions. This component is designed for use in various audio applications, providing reliable sound capture and transmission capabilities.

Applications

  • Mobile phones and smartphones
  • Tablets
  • Laptop computers
  • Hearing aids
  • Bluetooth headsets
  • Wearable devices

Features

  • Compact Size: Designed for integration into space-constrained devices.
  • High Sensitivity: Captures sound accurately, even at low levels.
  • Low Noise: Ensures clear and intelligible audio reproduction.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Robust Design: Engineered for reliable performance in diverse environments.
  • Omnidirectional Polar Pattern: Picks up sound from all directions uniformly.

Benefits

  • Improved Audio Quality: Delivers clear and accurate sound reproduction.
  • Easy Integration: Compact size and SMT compatibility simplify the assembly process.
  • Enhanced Device Performance: Improves the performance of audio-related functions in mobile and wearable devices.
  • Reliable Operation: Robust design ensures consistent performance over time.
  • Versatile Application: Suitable for a wide range of audio capture needs.

The Knowles PHF-23851-000 microphone component is engineered to deliver high-quality audio capture in a small form factor. Its compact size makes it ideal for integration into mobile phones, tablets, and other portable devices. The microphone's high sensitivity ensures that even quiet sounds are captured accurately, while its low noise characteristics guarantee clear and intelligible audio reproduction. Designed for surface mount technology (SMT), the PHF-23851-000 can be easily integrated into automated assembly processes, reducing manufacturing costs and improving production efficiency. Its robust design ensures reliable performance in various environmental conditions. The microphone's omnidirectional polar pattern allows it to pick up sound uniformly from all directions, making it suitable for applications where the sound source may not be directly in front of the microphone. The PHF-23851-000 is a versatile solution for a wide range of audio capture needs, providing a balance of performance, size, and reliability. Overall, the Knowles PHF-23851-000 microphone component is a reliable and efficient solution for enhancing audio performance in various electronic devices. Its combination of compact size, high sensitivity, and low noise makes it an ideal choice for applications where sound quality and space are critical considerations.

You May Also Be Interested in

Murata Electronics North America
BUZZER PIEZO 3V 17MM TH / Buzzers Transducer, Externally Driven Piezo 3 V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Lowest to $1.1293
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 86DB
Need more? Email Us
Knowles
SPEAKER 31OHM TOP PORT 107DB
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 2W TOP PORT 90DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Knowles
SPEAKER SMD
Lowest to $27.5164
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess