EN
  • EN
  • DE

1812B102K102NT

Part No 1812B102K102NT
Manufacturer Knowles
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166253-1812B102K102NT
Categories Custom Parts
Manufacturer Knowles
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812B102K102NT CAD Model

Description

The 1812B102K102NT is a multilayer ceramic capacitor (MLCC) manufactured by Knowles. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. The '1812' designation refers to the capacitor's physical size, while the other characters encode its capacitance value, tolerance, voltage rating, and temperature coefficient.

Applications

  • Decoupling Capacitors: Providing local decoupling for integrated circuits (ICs) to reduce noise and improve signal integrity.
  • Bypass Capacitors: Bypassing unwanted AC signals to ground, preventing them from interfering with circuit operation.
  • Filtering: Filtering out unwanted frequencies in audio circuits, power supplies, and other electronic systems.
  • Timing Circuits: Providing timing functions in oscillators, timers, and other timing-critical circuits.
  • Energy Storage: Storing electrical energy for short periods in power supplies and other energy storage applications.

Features

  • High Capacitance: Offers a specified capacitance value, indicated by the '102K' portion of the part number (1000 pF with a tolerance of 10%).
  • Voltage Rating: Designed to withstand a specified voltage without breakdown, indicated by the '102' portion of the part number(1000V).
  • Temperature Coefficient: Exhibits a specific change in capacitance over temperature, indicated by the 'NT' designation.
  • Small Size: The 1812 package provides a balance between capacitance and physical size.
  • High Reliability: Manufactured using high-quality materials and processes to ensure high reliability and long life.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for automated placement and soldering.

Benefits

  • Improved Circuit Performance: Improves circuit performance by reducing noise, filtering unwanted signals, and providing stable voltage.
  • Increased Reliability: Increases circuit reliability by providing robust decoupling and bypassing functions.
  • Reduced Size: Reduces circuit size by allowing for the use of smaller components.
  • Cost Savings: Reduces component costs by providing a cost-effective solution for decoupling, bypassing, and filtering.
  • Simplified Assembly: Simplifies assembly by allowing for automated placement and soldering.

Additional Details

The 1812B102K102NT capacitor is designed for use in a wide range of electronic applications. It is important to select the correct capacitor based on the specific application requirements, including capacitance, voltage rating, temperature coefficient, and package size. Consult the Knowles datasheet for detailed specifications and application guidelines.

Specifications may include: Capacitance, Tolerance, Voltage Rating, Temperature Coefficient, Dissipation Factor, Insulation Resistance, Package Size. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5500 $60.3500
40+ $2.9128 $116.5120
62+ $2.8218 $174.9516
85+ $2.7308 $232.1180
110+ $2.6398 $290.3780
147+ $2.3667 $347.9049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess