EN
  • EN
  • DE

SFBMC5000100ZC1

Part No SFBMC5000100ZC1
Manufacturer Knowles Syfer
Catalog Feed Through Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Feed Through Capacitors
Mfr Knowles Syfer
Series SFBM
Package Bulk
Capacitance 10 pF
Tolerance -20%, +80%
Voltage - Rated 500V
Current 10 A
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient C0G, NP0
Package / Case Axial, Bushing
Dimension 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
Thread Size M5x0.8
Base Product Number SFBMC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1276153-SFBMC5000100ZC1
Ultra Librarian 3D Model Ultra Librarian SFBMC5000100ZC1 CAD Model

Description

The SFBMC5000100ZC1 is a Surface Mount Multilayer Ceramic Capacitor (MLCC) from Knowles Syfer. These capacitors are designed for high-frequency applications where stable performance and low losses are critical. MLCCs are known for their reliability, small size, and ability to handle high voltages and temperatures.

Applications:

  • High-frequency circuits
  • RF and microwave applications
  • Filtering and decoupling
  • Bypass capacitors
  • Timing circuits

Features:

  • Surface mount design for easy PCB assembly
  • Multilayer ceramic construction for high capacitance in a small package
  • High Q factor for low losses at high frequencies
  • Stable performance over temperature and voltage
  • RoHS compliant

Benefits:

  • Improved circuit performance due to low losses
  • Reduced PCB size due to compact design
  • Enhanced reliability in harsh environments
  • Simplified assembly process with surface mount technology
  • Compliance with environmental regulations

Additional Details:

While specific details on capacitance, voltage rating, and tolerance require consulting the datasheet, typical MLCCs from Knowles Syfer offer a wide range of values to suit various application needs. The “SFBMC” series typically indicates a high-Q, low-loss capacitor suitable for RF applications. The part number suggests a specific capacitance value (likely 10pF based on similar parts) and tolerance (likely Z, implying +80/-20% tolerance). The “C1” suffix may relate to the termination material or packaging. For detailed specifications, refer to the official Knowles Syfer datasheet for the SFBMC5000100ZC1.

These capacitors are commonly used in impedance matching networks, filter circuits, and RF amplifiers. The high Q factor minimizes signal loss, leading to better overall circuit efficiency. The surface mount design allows for automated assembly, reducing manufacturing costs and improving production throughput. Due to their robust construction, these capacitors can withstand harsh operating conditions, ensuring long-term reliability. The use of ceramic materials provides excellent temperature stability, preventing capacitance drift over a wide temperature range.

When selecting MLCCs, consider factors such as capacitance value, voltage rating, temperature coefficient, and ESR (Equivalent Series Resistance). The SFBMC5000100ZC1 is a suitable choice for applications where high performance and reliability are paramount. Its small size and surface mount design make it easy to integrate into modern electronic devices.

You May Also Be Interested in

Murata Electronics North America
Cap Feed Through 470pF 50VDC 20% Flat 0805 125°C / CAP FEEDTHRU 470PF 20% 50V 0805
Lowest to $0.1256
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
API Technologies Corp
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0866
Murata Electronics North America
Need more? Email Us
API Technologies Corp
Need more? Email Us
AVX Corporation
CAP FEEDTHRU 1000PF 50V 0805
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess