EN
  • EN
  • DE

LS1812N102K302NTM

Part No LS1812N102K302NTM
Manufacturer Knowles Novacap
Catalog Ceramic Capacitors
Description CAP CER 1000PF 3KV C0G/NP0 1812 / Cap Ceramic 0.001uF 250VAC C0G 10% Pad SMD 1812 125°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Knowles Novacap
Packaging Reel package
Capacitance 1000pF
Tolerance ±10%
Voltage Rating DC 3000V (3kV)
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Ratings X2, Y3
Applications Safety
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Dimension 0.180" L x 0.125" W (4.57mm x 3.18mm)
Thickness (Maximum) 0.065" (1.65mm)
Win Source Part Number 780092-LS1812N102K302NTM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name LS
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LS1812N102K302NTM CAD Model

Description

The Knowles Novacap 780092-LS1812N102K302NTM is a surface mount MLCC capacitor.

  • Capacitance: 1000pF
  • Tolerance: ±10%
  • Temperature Coefficient: C0G, NP0
  • Rated: X2, Y3
  • Series: LS
  • Applications: Safety
  • Package Type: Reel
  • Operating Temperature: -55°C to 125°C
  • Dimensions: 0.180" L x 0.125" W (4.57mm x 3.18mm)
  • Maximum Thickness: 0.065" (1.65mm)
  • Voltage Rating DC: 3000V (3kV)
  • Estimated EOL Date: 2022
  • Supply and Demand Status: Limited
  • Pieces per Package: 500

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess