EN
  • EN
  • DE

1550-6

Part No 1550-6
Manufacturer Klein Tools, Inc.
Catalog Tools
Description KNIFE POCKET W/3 BLADES
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Knives, Cutting Tools
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Tool Type Knife, Pocket
Features 3 Blades
Weight 0.31 lb (140.61 g)
Base Product Number 1550
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8211.93.0035
California Prop 65 Warning Information
Win Source Part Number 1026798-1550-6
Ultra Librarian 3D Model Ultra Librarian 1550-6 CAD Model

Description

The 1026798-1550-6 is a pocket knife with 3 blades.

  • Manufacturer: Klein Tools, Inc.
  • Status: Active
  • Package: Bulk package of 6 pcs
  • Weight: 0.31 lb (140.61 g)

You May Also Be Interested in

Greenlee Communications
DATA KIT ECONO LAN/CAT-5/TELECOM
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess