EN
  • EN
  • DE

KP1060CSPA

Part No KP1060CSPA
Manufacturer KIWI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971021-KP1060CSPA
Categories OEM Parts(J-L)
Manufacturer KIWI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP1060CSPA CAD Model

Description

The KP1060CSPA is a highly integrated offline PWM power switch manufactured by KIWI. It is designed for use in a variety of power supply applications, including adapters, chargers, and LED lighting. This power switch incorporates features to enhance efficiency and reduce standby power consumption, making it suitable for energy-efficient designs.

Applications

  • AC-DC Adapters: Used in AC-DC adapters for powering electronic devices.
  • Battery Chargers: Employed in battery chargers for smartphones, tablets, and other portable devices.
  • LED Lighting: Found in LED lighting applications for driving and controlling LED currents.
  • Standby Power Supplies: Used in standby power supplies for various electronic equipment.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for industrial and consumer electronics.
  • Smart Home Devices: Utilized in smart home devices for efficient power management.

Features

  • Integrated PWM Controller: Includes a built-in PWM (Pulse Width Modulation) controller.
  • High Efficiency: Designed for high efficiency operation, reducing power losses.
  • Low Standby Power: Minimizes power consumption in standby mode.
  • Over-Voltage Protection (OVP): Provides protection against over-voltage conditions.
  • Over-Current Protection (OCP): Provides protection against over-current conditions.
  • Over-Temperature Protection (OTP): Provides protection against over-temperature conditions.

Benefits

  • Energy Efficiency: High efficiency reduces energy consumption and lowers electricity costs.
  • Simplified Design: Integrated functions reduce the number of external components required.
  • Improved Reliability: Protection features prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Integrated functions reduce overall system cost.
  • Reduced power waste: Low standby power usage makes for an environmentally friendly product.

Additional Details

The KP1060CSPA typically operates from a wide input voltage range and provides a regulated output voltage with high accuracy. Detailed specifications, including switching frequency, voltage regulation accuracy, and protection thresholds, can be found in the manufacturer's datasheet. Its integrated design and efficient performance make it a popular choice for various power supply applications.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0405
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0215

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess