The KVR800D2N6/2GBK is a kit of two 1GB DDR2 800MHz DIMM memory modules from Kingston (totaling 2GB). These modules are designed for desktop computers and other systems that utilize DDR2 memory technology. They provide a cost-effective solution for increasing system memory and improving overall performance. The kit ensures compatibility and matched performance across both modules.
Applications
- Desktop computers
- Older generation PCs
- Home and office systems
Features
- 2GB kit (2 x 1GB modules)
- DDR2 technology
- 800MHz clock speed
- CL6 latency
- 240-pin DIMM
- 1.8V voltage
Benefits
- Increased system memory capacity
- Improved application loading and response times
- Enhanced multitasking capabilities
- Cost-effective upgrade solution
- Guaranteed compatibility within the kit
Additional Details
The KVR800D2N6/2GBK consists of two 240-pin DIMM modules, each operating at 1.8V. The 800MHz clock speed indicates the rate at which the memory can transfer data. The CL6 latency rating specifies a CAS latency of 6 clock cycles. The kit configuration ensures that both modules are tested and guaranteed to work together, providing optimal performance and stability. This DDR2 memory kit represents a reliable and affordable option for upgrading older systems requiring DDR2 memory. Kingston ValueRAM is a popular choice for reliable system memory.