EN
  • EN
  • DE

KVR667D2S5/1G

Part No KVR667D2S5/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950672-KVR667D2S5/1G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR667D2S5/1G CAD Model

Description

The Kingston KVR667D2S5/1G is a 1GB DDR2 667MHz SODIMM memory module. This module is designed for use in laptops and other small form factor PCs that require a compact memory solution. It provides a reliable and cost-effective way to increase memory capacity and improve system performance.

Applications

  • Laptop Memory Upgrade
  • Small Form Factor PC Upgrade
  • Improving System Responsiveness
  • Multitasking
  • General Computing Tasks

Features

  • Capacity: 1GB
  • Memory Type: DDR2 SODIMM
  • Speed: 667MHz (PC2-5300)
  • Pin Count: 200-Pin
  • Voltage: 1.8V

Benefits

  • Improved Performance: Enhances overall system performance, allowing for smoother multitasking and faster application loading times.
  • Increased Responsiveness: Reduces lag and delays, providing a more responsive computing experience.
  • Compact Design: SODIMM form factor is ideal for use in laptops and other small form factor PCs where space is limited.
  • Easy Installation: Simple plug-and-play installation makes it easy to upgrade your laptop or small form factor PC.
  • Reliability: Kingston memory modules are rigorously tested to ensure compatibility and reliability.

Additional Details

The KVR667D2S5/1G is a 200-pin SODIMM module that operates at a voltage of 1.8V. It adheres to the JEDEC standards for DDR2 memory. This module provides a cost-effective way to increase the memory capacity of older laptops and small form factor PCs, improving overall performance and responsiveness. Upgrading your system's memory with this module can significantly enhance your computing experience. It is important to check your system's compatibility with DDR2 SODIMM memory before purchasing this module.

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess