The Kingston KVR26N19S6L/4 is a 4GB DDR4 2666MHz CL19 1.2V Non-ECC SODIMM memory module. It is designed to provide a cost-effective upgrade solution for laptops and small form factor PCs that support DDR4 SODIMM memory. This module offers a balance of performance and affordability, making it suitable for a variety of applications.
Applications:
- Laptop Memory Upgrade
- Small Form Factor PC Upgrade
- General Computing
- Everyday Tasks: Web Browsing, Office Applications
Features:
- 4GB Capacity
- DDR4 Technology
- 2666MHz Speed
- SODIMM Form Factor
- CL19 Latency
- 1.2V Low Voltage
- Non-ECC
- Unbuffered
Benefits:
- Increased System Responsiveness: Upgrading to 4GB of DDR4 memory can significantly improve system responsiveness, especially when running multiple applications or working with large files.
- Improved Multitasking: More memory allows you to run more applications simultaneously without experiencing slowdowns or performance issues.
- Enhanced Gaming Experience: While 4GB is on the lower end for modern gaming, it can still provide a noticeable improvement over systems with less memory, particularly when combined with a dedicated graphics card.
- Lower Power Consumption: DDR4 memory operates at a lower voltage (1.2V) compared to older DDR3 memory, resulting in reduced power consumption and heat generation.
- Easy Installation: SODIMM modules are easy to install in compatible laptops and small form factor PCs.
Additional Details:
This Kingston module is designed to meet industry standards for DDR4 SODIMM memory. It features a 260-pin design and is compatible with systems that support DDR4 2666MHz SODIMM memory with a voltage of 1.2V. The CL19 latency indicates the delay between the memory controller requesting data and the data becoming available. This particular module is Non-ECC, meaning it does not have error correction capabilities. It's unbuffered, implying that the address lines go directly from the memory controller to the DRAM.