EN
  • EN
  • DE

KVR266X72RC25/512

Part No KVR266X72RC25/512
Manufacturer Kingston
Catalog Memory - Modules
Description DDR-266 64Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951629-KVR266X72RC25/512
Series *
Ultra Librarian 3D Model Ultra Librarian KVR266X72RC25/512 CAD Model

Description

The Kingston KVR266X72RC25/512 is a 512MB DDR PC2100 ECC Registered CL2.5 SDRAM DIMM. This memory module is designed for servers and workstations that require error correction and high reliability. It is an older generation memory, but may be required for legacy systems.

Applications

  • Legacy Servers
  • Legacy Workstations
  • Systems requiring DDR PC2100 ECC Registered memory

Features

  • 512MB Capacity
  • DDR SDRAM Technology
  • PC2100 (266MHz) Bus Speed
  • ECC (Error-Correcting Code)
  • Registered DIMM
  • CL2.5 CAS Latency
  • 184-Pin DIMM

Benefits

  • Error correction capabilities for enhanced data integrity
  • Improved system stability in demanding environments
  • Compatibility with older server and workstation platforms
  • Reliable performance for critical applications

Additional Details

The Kingston KVR266X72RC25/512 module operates at a bus speed of 266MHz, adhering to the PC2100 standard. Its ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes. The registered design enhances signal integrity, allowing for stable operation in server environments. The 184-pin DIMM form factor ensures compatibility with systems that support DDR SDRAM memory. This module is a suitable choice for maintaining the operability of older systems that require this specific type of memory. The CL2.5 latency provides reasonable memory access times for its generation.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess