EN
  • EN
  • DE

KVR24R17S4/8

Part No KVR24R17S4/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946966-KVR24R17S4/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24R17S4/8 CAD Model

Description

The Kingston KVR24R17S4/8 is an 8GB DDR4 2400MHz ECC Registered DIMM server memory module. Designed for servers and high-performance workstations, this module offers a combination of speed, capacity, and reliability. The ECC (Error-Correcting Code) feature ensures data integrity, while the registered design enhances signal stability, making it suitable for demanding workloads and mission-critical applications.

Applications:

  • Servers: Suitable for upgrading the memory in servers used for various applications, including web hosting, database management, and application serving.
  • High-Performance Workstations: Ideal for workstations used for professional tasks like video editing, 3D rendering, and scientific simulations.
  • Virtualization: Supports stable and reliable operation in virtualized server environments.
  • Cloud Computing: Used in cloud computing infrastructure to ensure data integrity and system uptime.
  • Data Centers: Provides the necessary memory capacity and error correction for data centers.

Features:

  • 8GB Capacity: Offers an 8GB memory capacity for running server and workstation applications.
  • DDR4 Technology: Utilizes DDR4 technology for increased speed, bandwidth, and energy efficiency compared to DDR3.
  • 2400MHz Clock Speed: Operates at a clock speed of 2400MHz, enabling fast data transfer rates.
  • DIMM Form Factor: Designed as a DIMM (Dual Inline Memory Module) for compatibility with server and workstation motherboards.
  • ECC Registered: Features ECC (Error-Correcting Code) to detect and correct memory errors, enhancing data integrity. The Registered aspect means it has a register which helps stabilize signals.
  • CL17 Latency: Has a CAS Latency (CL) of 17, indicating the delay between a memory request and the data being available.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data is accurate and reliable, preventing data corruption.
  • Improved System Stability: ECC and registered features contribute to system stability and reduce the risk of crashes and downtime.
  • Increased Reliability: Designed for reliable operation in demanding server and workstation environments.
  • Optimized Performance: Provides optimized memory performance for memory-intensive applications.
  • Energy Efficiency: Operates at a low voltage, reducing power consumption and heat.

In conclusion, the Kingston 8GB DDR4 ECC Registered DIMM is a dependable and efficient memory solution designed for servers and high-performance workstations that demand high levels of data integrity and system stability. The ECC and registered features, combined with DDR4 technology and a 2400MHz clock speed, make it a suitable choice for demanding computing environments.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess