The Kingston KVR24R17D4/16I is a 16GB DDR4 2400MHz ECC Registered DIMM. This memory module is designed for servers and high-performance workstations that require maximum stability and data integrity. Its ECC Registered design ensures reliable operation in demanding environments.
Applications:
- Servers
- High-performance workstations
- Data centers
- Applications requiring error correction
Features:
- 16GB capacity
- DDR4 technology
- 2400MHz clock speed
- ECC Registered (Error-Correcting Code)
- 288-pin DIMM
- 1.2V operating voltage
- CL17 latency
Benefits:
- Improved system stability and reliability due to ECC functionality
- Reduced risk of data corruption
- Enhanced performance for memory-intensive applications
- Compatibility with a wide range of servers and workstations
Technical Specifications:
The KVR24R17D4/16I is a 288-pin DIMM. It operates at a low voltage of 1.2V. The ECC Registered feature enables the module to detect and correct single-bit errors, ensuring data integrity and preventing system crashes. The CAS latency (CL) is 17. The 'I' likely designates an industrial temperature rating or specific vendor specifications. It adheres to JEDEC standards for DDR4 memory modules.
This module is suited for environments where uptime and data accuracy are critical. ECC Registered memory is essential for servers that handle sensitive data or run mission-critical applications. The 16GB capacity provides ample memory for demanding workloads, and the 2400MHz clock speed ensures fast data transfer rates.