EN
  • EN
  • DE

KVR21R15D8/4

Part No KVR21R15D8/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947197-KVR21R15D8/4
Series *
Ultra Librarian 3D Model Ultra Librarian KVR21R15D8/4 CAD Model

Description

The Kingston KVR21R15D8/4 is a 4GB DDR4 ECC Registered DIMM (RDIMM) memory module designed for use in servers and high-performance workstations. Operating at a frequency of 2133MHz, it is built to meet JEDEC standards for reliable performance. The inclusion of ECC (Error-Correcting Code) functionality ensures data integrity, making it suitable for critical applications where data accuracy is paramount.

Applications:

  • Servers: Provides stable and reliable memory for server applications, ensuring data integrity and minimizing downtime.
  • Workstations: Suitable for high-performance workstations used in scientific research, financial analysis, and professional content creation.
  • Small to Medium-Sized Businesses (SMBs): Can be used in SMB server environments where reliability and data protection are essential.
  • Networking Equipment: Useful in networking devices requiring ECC memory.
  • Industrial Computing: Supports industrial applications demanding error-free operation.

Features:

  • ECC (Error-Correcting Code): Detects and corrects internal data errors, preventing data corruption and system instability.
  • Registered DIMM (RDIMM): Includes a register that buffers control signals, enhancing signal integrity and enabling higher memory capacity.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.
  • 1.2V Low Voltage: Operates at 1.2V, reducing power consumption and heat generation compared to standard voltage DIMMs.
  • High Reliability: Designed for continuous operation in demanding environments.

Benefits:

  • Enhanced Data Integrity: ECC functionality prevents data corruption, ensuring accurate results.
  • Improved System Stability: Registered DIMM design and error correction contribute to stable system operation.
  • Reduced Downtime: Minimizes the risk of system crashes due to memory errors.
  • Energy Efficiency: Low voltage operation reduces power consumption and lowers operating costs.
  • Long-Term Reliability: Designed for continuous operation in critical applications.

Additional Details:

The KVR21R15D8/4 memory module is specifically designed for systems requiring ECC Registered DIMM memory. It is compatible with a variety of server and workstation motherboards supporting DDR4 RDIMM modules. While 4GB may be a smaller capacity for some modern server applications, it can be suitable for entry-level servers or for adding to existing memory configurations. The 288-pin DIMM form factor is standard for DDR4 memory. Ensure that your system supports DDR4 ECC Registered DIMMs before purchasing.

Technical Specifications:

  • Memory Type: DDR4
  • Capacity: 4GB
  • Frequency: 2133MHz
  • Error Correction: ECC Registered
  • Voltage: 1.2V
  • Module Configuration: Single Module
  • Form Factor: 288-pin DIMM

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess