The Kingston KVR16N11H/8 is an 8GB DDR3 1600MHz CL11 DIMM. This memory module is designed for desktop computers, providing a high-capacity memory upgrade for improved performance.
Applications:
- Desktop Computers
- Workstations
- Gaming PCs
- Content Creation PCs
Features:
- 8GB Capacity
- DDR3 Technology
- 1600MHz Clock Speed
- CL11 Latency
- 1.5V Standard Voltage
- 240-Pin DIMM
Benefits:
- Significantly improved desktop computer performance with a large 8GB memory capacity.
- Enhanced multitasking capabilities, allowing users to run multiple applications simultaneously without performance degradation.
- Smoother gaming experiences and faster content creation workflows.
- Easy installation in compatible desktop computers.
Technical Specifications:
- Capacity: 8GB
- Memory Type: DDR3
- Speed: 1600MHz (PC3-12800)
- CAS Latency: 11
- Voltage: 1.5V
- Module Type: DIMM
- Pin Count: 240-Pin