EN
  • EN
  • DE

KVR13R9S8/4I

Part No KVR13R9S8/4I
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949523-KVR13R9S8/4I
Series *
Ultra Librarian 3D Model Ultra Librarian KVR13R9S8/4I CAD Model

Description

The Kingston KVR13R9S8/4I is a 4GB DDR3-1333MHz ECC Registered SODIMM memory module designed for servers and workstations. This module uses error-correcting code (ECC) to ensure data integrity and improve system stability. Being a registered module, it enhances signal reliability in memory-intensive applications.

Applications:

  • Servers: Suitable for use in servers requiring reliable memory with error correction.
  • Workstations: Ideal for high-performance workstations where data accuracy is critical.
  • Embedded Systems: Can be used in embedded systems needing ECC and SODIMM form factor.

Features:

  • 4GB Capacity: Provides sufficient memory for demanding applications.
  • DDR3-1333MHz: Operates at a frequency of 1333MHz, ensuring efficient data transfer.
  • ECC Registered: Offers error correction capabilities along with signal amplification for increased stability.
  • SODIMM: Small Outline Dual Inline Memory Module, fitting into compact server and workstation setups.

Benefits:

  • Improved Data Integrity: ECC detects and corrects memory errors, ensuring data accuracy.
  • Enhanced System Stability: Registered design improves signal quality, reducing the likelihood of crashes.
  • Increased Reliability: Designed for continuous operation in critical applications.
  • Compatibility: Compatible with systems supporting DDR3 ECC Registered SODIMM memory.

Additional Details:

This Kingston memory module is built using high-quality components and is rigorously tested to meet the demanding requirements of server and workstation environments. This module is a 204-Pin SODIMM. The registered design enhances the memory's ability to handle heavy workloads and ensures long-term reliability.

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess