EN
  • EN
  • DE

KVR13R9D4/8I

Part No KVR13R9D4/8I
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949032-KVR13R9D4/8I
Series *
Ultra Librarian 3D Model Ultra Librarian KVR13R9D4/8I CAD Model

Description

The Kingston KVR13R9D4/8I is an 8GB DDR3 1333MHz ECC Registered DIMM server memory module. This module is specifically designed for use in servers and workstations, offering enhanced stability and reliability through its Error Correcting Code (ECC) and registered design features. It provides ample memory capacity for demanding server applications.

Applications

  • Servers
  • Workstations
  • Virtualization Platforms
  • Data Centers
  • Cloud Computing Environments

Features

  • 8GB Capacity
  • DDR3 Technology
  • 1333MHz Speed
  • ECC (Error Correcting Code)
  • Registered DIMM
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits

  • Improved Server Performance: Increased memory capacity allows for smoother multitasking and handling of resource-intensive workloads.
  • Enhanced System Stability: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and system crashes.
  • Increased Reliability: Registered DIMM design reduces stress on the memory bus, improving signal integrity and overall system stability.
  • Optimized for Server Environments: Specifically designed to meet the stringent requirements of server and workstation environments.
  • Minimized Downtime: By correcting errors and improving stability, ECC helps minimize the risk of system failures and downtime.

Technical Specifications

The KVR13R9D4/8I is a 240-pin DDR3 DIMM that operates at a voltage of 1.5V. It has a CAS latency appropriate for its speed. The module complies with JEDEC standards, ensuring compatibility and reliability. The ECC feature is crucial for server environments, as it detects and corrects memory errors. The registered design further enhances stability by reducing electrical load on the memory bus. This memory module is a reliable and cost-effective solution for upgrading server memory or building new server systems.

The Kingston KVR13R9D4/8I helps ensure that your server or workstation operates efficiently and reliably, handling demanding workloads with ease. It helps to minimize downtime and maintain consistent performance.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess