EN
  • EN
  • DE

KVR13N9S8/4

Part No KVR13N9S8/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948764-KVR13N9S8/4
Series *
Ultra Librarian 3D Model Ultra Librarian KVR13N9S8/4 CAD Model

Description

The Kingston ValueRAM KVR13N9S8/4 is a 4GB DDR3 1333MHz Non-ECC Unbuffered DIMM memory module. Designed to deliver reliable performance and cost-effective upgrades, this module enhances the responsiveness of desktop PCs and compatible systems. It adheres to industry standards, ensuring broad compatibility and stable operation for a variety of computing needs.

Applications

  • Desktop PCs that support DDR3 memory
  • General computing tasks such as web browsing, document editing, and light gaming
  • Home and office environments
  • Upgrading system memory to improve overall performance

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Form Factor: DIMM (240-pin)
  • Error Correction: Non-ECC
  • Rank: Single Rank
  • Voltage: 1.5V

Benefits

  • Improved System Responsiveness: Enhances overall system speed for smoother multitasking and application performance.
  • Affordable Upgrade: Offers a cost-effective way to improve system performance without breaking the bank.
  • Easy Installation: Standard DIMM form factor allows for quick and easy installation in compatible systems.
  • Dependable Performance: Kingston ValueRAM is known for its reliability and stable operation.
  • Wide Compatibility: Compatible with a broad range of desktop PCs that support DDR3 memory with appropriate specifications.

Additional Details

The Kingston ValueRAM KVR13N9S8/4 module is thoroughly tested to ensure dependable compatibility and performance. It adheres to industry standards for DDR3 memory. Prior to purchase, it is essential to verify that your system supports DDR3 1333MHz memory and the 240-pin DIMM form factor. As a Non-ECC (Error-Correcting Code) module, it is best suited for standard consumer desktop applications. The single-rank configuration may offer advantages in certain systems. Verify compatibility with your motherboard specifications before purchasing, paying particular attention to rank support and maximum memory capacity.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess