EN
  • EN
  • DE

KVR13N9S8/4-SPBK

Part No KVR13N9S8/4-SPBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948723-KVR13N9S8/4-SPBK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR13N9S8/4-SPBK CAD Model

Description

The Kingston KVR13N9S8/4-SPBK is a 4GB DDR3 (Double Data Rate 3) memory module designed for desktop computers. It provides a cost-effective and reliable solution for upgrading system memory, improving multitasking capabilities, and enhancing overall system performance for everyday computing tasks.

Applications

  • Desktop computers
  • General computing
  • Multitasking
  • Web browsing
  • Office applications

Features

  • 4GB capacity
  • DDR3 technology
  • 1333MHz clock speed
  • Non-ECC
  • Unbuffered
  • 1.5V voltage
  • 240-pin DIMM form factor

Benefits

  • Increased system performance
  • Improved multitasking
  • Enhanced responsiveness
  • Easy to install
  • Cost-effective upgrade

This Kingston memory module features DDR3 technology, which offers improved performance and efficiency compared to previous generations of memory. The 1333MHz clock speed allows for fast data transfer rates, contributing to a more responsive computing experience. The module is non-ECC, meaning it does not have error-correcting capabilities, which is typical for desktop applications where data integrity is not as critical as in server environments. It is also unbuffered, allowing for direct data transfer from the memory controller to the DRAM chips. The module operates at a voltage of 1.5V, which is the standard voltage for DDR3 memory.

The 240-pin DIMM form factor ensures compatibility with a wide range of desktop motherboards that support DDR3 memory. Kingston memory modules are known for their reliability and are subjected to rigorous testing to ensure compatibility and performance. This module is designed for easy installation, making it a simple upgrade for users looking to improve the performance of their desktop computers. By increasing the system memory, users can experience smoother multitasking, faster application loading times, and improved overall responsiveness. The KVR13N9S8/4-SPBK offers a balance of performance and affordability, making it a suitable choice for users looking to enhance their desktop computing experience for general tasks such as web browsing, office applications, and light multimedia consumption. Its reliability and ease of installation make it a good option for both novice and experienced users.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess